ISO 10502

Aerospace - Hose Assemblies in Polytetrafluoroethylene (PTFE) for Use up to 232 Degrees C and 10 500 kPa - Procurement Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 1992
Status: inactive
Page Count: 20
ICS Code (Aerospace fluid systems and components): 49.080
ICS Code (Hoses): 83.140.40

Document History

February 1, 2012
Aerospace — Hose assemblies in polytetrafluoroethylene (PTFE) for use up to 232 °C and 10 500 kPa — Technical specifications and requirements
This International Standard specifies requirements for polytetrafluoroethylene (PTFE) hose assemblies for use in aircraft hydraulic, fuel and lubricating oil systems at temperatures between -55 °C...
ISO 10502
July 1, 1992
Aerospace - Hose Assemblies in Polytetrafluoroethylene (PTFE) for Use up to 232 Degrees C and 10 500 kPa - Procurement Specification
A description is not available for this item.
Advertisement