CSA - CAN/CSA-ISO/IEC 12207-96

Information Technology - Software Life Cycle Processes

inactive
Organization: CSA
Publication Date: 1 December 1996
Status: inactive
Page Count: 121
ICS Code (Software): 35.080
scope:

Purpose

 This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains processes, activities, and tasks that are to be applied during the acquisition of a system that contains software, a stand-alone software product, and software service and during the supply, development, operation, and maintenance of software products. Software includes the software portion of firmware.

This International Standard also provides a process that can be employed for defining, controlling, and improving software life cycle processes.

Field of application

This International Standard applies to the acquisition of systems and software products and services, to the supply, development, operation, and maintenance of software products, and to the software portion of firmware, whether performed internally or externally to an organization. Those aspects of system definition needed to provide the context for software products and services are included.

NOTE - The processes used during the software life cycle need to be compatible with the processes used during the system life cycle.

This International Standard is intended for use in a two-party situation and may be equally applied where the two parties are from the same organization. The situation may range from an informal agreement up to a legally binding contract. This International Standard may be used by a single party as self-imposed tasks.

This International Standard is not intended for off-the-shelf software products unless incorporated into a deliverable product.

This International Standard is written for acquirers of systems and software products and services and for suppliers, developers, operators, maintainers, managers, quality assurance managers, and users of software products.

Tailoring of this International Standard

This International Standard contains a set of processes, activities, and tasks designed to be tailored in respect of software projects. The tailoring process is deletion of non-applicable processes, activities, and tasks.

 NOTE - Addition of unique or special processes, activities, and tasks may be provided in the contract.

Document History

January 1, 2018
Systems and software engineering - Software life cycle processes
Overview  This document establishes a common framework for software life cycle processes, with well‐defined terminology, that can be referenced by the software industry. It contains processes,...
Systems and software engineering — Software life cycle processes
Overview This document establishes a common framework for software life cycle processes, with well‐defined terminology, that can be referenced by the software industry. It contains processes,...
October 1, 2009
Systems and software engineering — Software life cycle processes
This International Standard establishes a common framework for software life cycle processes, with welldefined terminology, that can be referenced by the software industry. It contains processes,...
January 1, 2009
Systems and software engineering - Software life cycle processes
This International Standard establishes a common framework for software life cycle processes, with welldefined terminology, that can be referenced by the software industry. It contains processes,...
Information Technology - Software Life Cycle Processes AMENDMENT 1
Purpose This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains...
Information Technology - Software Life Cycle Processes AMENDMENT 1
Purpose This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains...
December 1, 1996
Information Technology - Software Life Cycle Processes
Purpose This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains...
CAN/CSA-ISO/IEC 12207-96
December 1, 1996
Information Technology - Software Life Cycle Processes
Purpose  This International Standard establishes a common framework for software life cycle processes, with well-defined terminology, that can be referenced by the software industry. It contains...

References

Advertisement