NPFC - MIL-C-38159

CONNECTORS, ELECTRIC, RAMP POWER, 480/277 VOLTS, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 24 January 1992
Status: inactive
Page Count: 42
scope:

This specification covers the requirements for molded rubber, male and female connectors for 480/277-V ramp power. (See 6.4.2, 6.4.4, and 6.4.9) for use in nonhazardous and hazardous (classified) locations. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: 2750 LOG/ES, Gentile AFS, 1060 Hamilton Street, Dayton, OH 45444-5400, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Connectors shall be of the following series and types as specified (see 6. 2).

The series of connectors shall consist of the following:

a. Series 1 A series 1 connector is for use in nonhazardous locations. b. Series 2 A series 2 connector is for use in hazardous (classified) locations which must interlock per Underwriters Laboratories, Inc.'s standard UL 1010.

The types of connectors are defined as follows:

a. Type A - Type A connectors are series I (nonhazardous) connectors for 50/60 Hz, 600 VAC, 120 Amp service. b. Type B - Type B connectors are series I (nonhazardous) connectors for 50/60 Hz, 600 VAC, 200 Amp service. c. Type C - Type C connectors are series I (nonhazardous) connectors for 400 Hz, 600 VAC, 120 Amp service. d. Type D - Type D connectors are series I (nonhazardous) connectors for 400 Hz, 600 VAC, 200 Amp service. e. Type E - Type E connectors are series 2 (hazardous) connectors for 50/60 Hz, 600 VAC, 120 Amp service. f. Type F - Type F connectors are series 2 (hazardous) connectors for 50/60 Hz, 600 VAC, 200 Amp service. g. Type G - Type G connectors are series 2 (hazardous) connectors for 400 Hz, 600 VAC, 120 Amp service. h. Type H - Type H connectors are series 2 (hazardous) connectors for 400 Hz, 600 VAC, 200 Amp service.

This appendix describes the insert arrangements available for connectors contained in MIL-C- 38159. This appendix is a mandatory part of the specification. The information contained herein is intended for compliance only.

intended Use:

The male and female connectors and receptacles covered by this specification are intended for use with ground support and base facility equipment (ramp or wall-mounted outlets) requiring... View More

Document History

March 5, 2021
CONNECTORS, ELECTRIC, RAMP POWER, 416/240 VOLTS
The male and female connectors and receptacles covered by this specification are intended for use with ground support and base facility equipment (ramp or wall-mounted outlets) requiring 416/240 VAC.
July 22, 2015
CONNECTORS, ELECTRIC, RAMP POWER, 416/240 VOLTS
The male and female connectors and receptacles covered by this specification are intended for use with ground support and base facility equipment (ramp or wall-mounted outlets) requiring 416/240 VAC.
January 27, 2004
CONNECTORS, ELECTRIC, RAMP POWER, 480/277 VOLTS, GENERAL SPECIFICATION FOR
The male and female connectors and receptacles covered by this specification are intended for use with ground support and base facility equipment (ramp or wall-mounted outlets) requiring 480/277 VAC....
January 27, 2004
CONNECTORS, ELECTRIC, RAMP POWER, 480/277 VOLTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-C-38159
January 24, 1992
CONNECTORS, ELECTRIC, RAMP POWER, 480/277 VOLTS, GENERAL SPECIFICATION FOR
This specification covers the requirements for molded rubber, male and female connectors for 480/277-V ramp power. (See 6.4.2, 6.4.4, and 6.4.9) for use in nonhazardous and hazardous (classified)...
September 1, 1967
CONNECTORS, ELECTRIC, RAMP POWER, 480/277 VOLTS, GENERAL SPECIFICATION FOR
A description is not available for this item.
October 2, 1963
CONNECTORS, ELECTRIC, RAMP POWER, 480/277 VOLTS, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement