DIN 51377
Testing of lubricants; determination of the apparent viscosity of motor oils at low temperature using the Cold-Cranking Simulator
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 1978 |
| Status: | inactive |
| ICS Code (Lubricants, industrial oils and related products): | 75.100 |
Document History
October 1, 2003
Testing of lubricants - Determination of the apparent viscosity of motor oils at low temperature from -5 °C to -35 °C - Using the cold-cranking simulator
A description is not available for this item.
August 1, 2001
Testing of lubricants - Determination of the apparent viscosity of motor oils at low temperature from -5 °C to -35 °C - Using the cold-cranking simulator
A description is not available for this item.
DIN 51377
January 1, 1978
Testing of lubricants; determination of the apparent viscosity of motor oils at low temperature using the Cold-Cranking Simulator
A description is not available for this item.