IEC 60168

Amendment 1 Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V

inactive
Buy Now
Organization: IEC
Publication Date: 1 June 1997
Status: inactive
Page Count: 16

Document History

April 1, 2001
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
Scope and object This International Standard IEC 60168 is applicable to post insulators and post insulator units of ceramic material or glass, for indoor and outdoor use in electrical installations...
October 1, 2000
Amendment 2 Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
IEC 60168
June 1, 1997
Amendment 1 Tests on indoor and outdoor post insulators of ceramic material or glass for systems with nominal voltages greater than 1 000 V
A description is not available for this item.
November 1, 1994
Tests on Indoor and Outdoor Post Insulators of Ceramic Material or Glass for Systems with Nominal Voltages Greater Than 1 000 V
A description is not available for this item.
Advertisement