DS 2012
Measuring equipment - Vernier callipers - Requirements, testing
inactive
| Organization: | DS |
| Publication Date: | 8 July 1991 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
The standard specifies venier callipers with scale indications and a maximum range of measurement from 0 to 2000 mm and scale interval subsequent nonius interval of 0.1, 0.05 or 0.02 mm including venier callipers with digital indications and range of measurement up to 1000 mm and digital steps of 0.01 mm.
Document History
DS 2012
July 8, 1991
Measuring equipment - Vernier callipers - Requirements, testing
The standard specifies venier callipers with scale indications and a maximum range of measurement from 0 to 2000 mm and scale interval subsequent nonius interval of 0.1, 0.05 or 0.02 mm including...
Vernier calipers - Terms, technical requirements, testin g
The Standard specifies the most important dimensional, funct ional and quality characteristics of vernier callipers readi ng to 0,1 and 0,05 mm, with a maximum range of 2000 mm