DS/ISO 1436
Rubber products - Hoses and hose assemblies - Wire reinf orced hydraulic type
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
scope:
The standard specifies requirements for two types of embedde d wire hose of internal diameter from 5 to 51 mm for use wit h common hydraulic fluids such as mineral oils, oil and wate r emulsions, soluble oils, aqueous glycol solution at temper atures ranging from -40 degrees C to + 100 degrees C. The ho se is not suitable for use with castor oil-based and ester-b ased fluids
Document History
DS/ISO 1436
January 1, 1981
Rubber products - Hoses and hose assemblies - Wire reinf orced hydraulic type
The standard specifies requirements for two types of embedde d wire hose of internal diameter from 5 to 51 mm for use wit h common hydraulic fluids such as mineral oils, oil and wate r emulsions,...