ATIS - 0300209
Operations, Administration, Maintenance, and Provisioning (OAM&P) – Network Tones and Announcements
| Organization: | ATIS |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This standard addresses Tones and Announcements associated with Ineffective call attempts.
Tones addressed include:
• Busy Tone;
• Reorder Tone; and
• Special Information Tones.
Announcements addressed include:
• Reorder;
• No Circuit;
• Vacant Code;
• Intercept; and
• Ineffective Other.
The tones and announcements delineated above are used in the Public Switched Telephone Network (PSTN).
This standard also addresses the mapping of Cause Indicator Values specified for the ISDN User Part (ISUP) and Digital Subscriber Signaling System Number 1 (DSS1) in ATIS-1000113.2005 (R2010), and ATIS-1000607.2000 (R2009), and ATIS-1000607.a.2006 (R2011), respectively, and the tones and announcements identified in this standard. This mapping is for use in call processing involving two or more interconnecting networks (ICNs) when Signaling System Number 7 (SS7) is used for call control. This standard considers the provision of these tones and announcements by originating, intermediate, and terminating ICNs.
All other tones and announcements and the mapping of other Cause Values not included in this standard are candidates for further study for inclusion in this document in the future.
Purpose
This document provides guidelines intended to standardize the application of tones and announcements to differentiate ineffective call conditions.
This standard also provides guidelines to be used as a basis for the provisioning of tones and announcements in an SS7 environment by ICNs.
Document History