BSI - BS EN 61179
Helical-Scan Digital Composite Video Cassette Recording System Using 19 mm Magnetic Tape, Format D2 (NTSC, PAL, PAL-M)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 December 1993 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (Video systems): | 33.160.40 |
scope:
Defines the electrical and mechanical characteristics of equipment which permits the interchangeability of 19 mm cassettes containing digitally recorded programmes for use with composite TV signals (NTSC, PAL-M) - 525 lines with frame frequency of 29,97 Hz and (PAL) 625 lines with frame frequency of 25 Hz.
Document History
BS EN 61179
December 15, 1993
Helical-Scan Digital Composite Video Cassette Recording System Using 19 mm Magnetic Tape, Format D2 (NTSC, PAL, PAL-M)
Defines the electrical and mechanical characteristics of equipment which permits the interchangeability of 19 mm cassettes containing digitally recorded programmes for use with composite TV signals...