DIN 53211
Paints, varnishes and similar coating materials Determination of flow time using the DIN flow cup
| Organization: | DIN |
| Publication Date: | 1 June 1987 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
Scope and field of application
The determination of the flow time of paints 1). varnishes 1) and similar coating materials 1) serves to obtain a characteristic value which may be used as a simple aid to assess the flow behaviour and the applicability of such products.
The DIN flow cup is not suitable for determining flow times of less than 25 seconds (corresponding to a kinematic viscosity of about 90 mm2 /s). for which ISO 2431 flow cups are to be used, nor for flow times exceeding 150 seconds (corresponding to a kinematic viscosity of about 700 mm2 /s).
Document History