ASSE 1001

Performance Requirements for Pipe Applied Atmospheric Type Vacuum Breakers

inactive
Buy Now
Organization: ASSE
Publication Date: 1 September 1988
Status: inactive
Page Count: 23

Document History

November 1, 2021
Performance Requirements for Atmospheric Type Vacuum Breakers
Description Vacuum breakers shall be classified in two general types: • Atmospheric type, as described herein • Pressure type (See ASSE Standard 1020, Performance Requirements for Pressure Vacuum...
November 1, 2016
Performance Requirements for Atmospheric Type Vacuum Breakers
This standard provides performance standards and compliancetesting procedures for atmospheric type vacuum breakers that are singlepipe-applied, flushometer-applied, or integrally-applied. Atmospheric...
January 1, 2008
Performance Requirements for Atmospheric Type Vacuum Breakers
Description Vacuum Breakers shall be classified in two general types: a. Atmospheric type, as described herein. b. Pressure type (See ASSE Standard #1020, Performance Requirements for Pressure...
January 1, 2002
Performance Requirements for Atmospheric Type Vacuum Breakers
Purpose - To prevent backflow or back-siphonage into a potable water distribution system when installed with the Critical Level point (as described later herein) at least 6 inches above the flood...
ASSE 1001
September 1, 1988
Performance Requirements for Pipe Applied Atmospheric Type Vacuum Breakers
A description is not available for this item.
Advertisement