ASD-STAN - PREN 2865
Aerospace Series Nuts, Anchor, Self-Locking, Two Lug, Floating, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature)/315 Degrees C
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 September 1989 |
| Status: | inactive |
| Page Count: | 18 |
Document History
February 26, 1993
Aerospace Series Nuts, Anchor, Self-Locking, Floating, Two Lug, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
PREN 2865
September 1, 1989
Aerospace Series Nuts, Anchor, Self-Locking, Two Lug, Floating, with Counterbore, in Heat Resisting Steel, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.