DS/EN 13523-1
Coil coated metals - Test methods - Part 1: Coating thickness
inactive
| Organization: | DS |
| Publication Date: | 9 March 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
This standard describes the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.
Document History
February 28, 2017
Coil coated metals – Test methods – Part 1: Film thickness
This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in...
January 12, 2010
Coil coated metals – Test methods – Part 1: Film thickness
This European Standard specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this...
DS/EN 13523-1
March 9, 2001
Coil coated metals - Test methods - Part 1: Coating thickness
This standard describes the procedures for determining the thickness of an organic coating on a metallic substrate, using electrical measuring devices.
Coil coated metals – Test methods – Part 1: Film thickness
This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in...
Coil coated metals - Test methods - Part 1: Film thickness
This Part of EN 13523 specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in this Part of...
Coil coated metals - Test methods - Part 1: Film thickness
This part of the EN 13523 series specifies the procedures for determining the dry-film thickness of an organic coating on a metallic substrate (coil coating). Four appropriate methods are given in...
Coil coated metals - Test methods - Part 1: Film thickness
This Part of EN 13523 specifies the procedures for determining the dry film thickness of an organic coating on a metallic substrate (coil coating).
Four appropriate methods are given in this Part of...