DS/EN ISO 6877

Dental root-canal obturating points

inactive
Organization: DS
Publication Date: 13 July 1998
Status: inactive
Page Count: 19
ICS Code (Dental materials): 11.060.10
scope:

This Standard specifies the dimensions and compositional requirements for prefabricated metallic or polymeric-based points or cones suitable for use in the obturation of the dental root-canal, but not for support of a coronal restoration. It also specifies numerical systems and a colour coding system for designating the sizes.

Document History

September 27, 2021
Dentistry – Endodontic obturating materials (ISO 6877:2021)
In this document are the specifications for the dimensional and compositional requirements for various endodontic obturating materials including preformed metal, preformed polymeric-coated metal,...
May 19, 2006
Dentistry – Root-canal obturating points
This standard specifies the dimensions and compositional requirements for prefabricated metal or polymeric points or cones suitable for use in the obturation of the dental root-canal, but not for...
DS/EN ISO 6877
July 13, 1998
Dental root-canal obturating points
This Standard specifies the dimensions and compositional requirements for prefabricated metallic or polymeric-based points or cones suitable for use in the obturation of the dental root-canal, but...
Dentistry – Endodontic obturating materials (ISO/DIS 6877:2020)
In this document are the specifications for the dimensional and compositional requirements for various endodontic obturating materials including preformed metal, preformed polymeric-coated metal,...
Dentistry – Endodontic obturating materials (ISO/FDIS 6877:2021)
In this document are the specifications for the dimensional and compositional requirements for various endodontic obturating materials including preformed metal, preformed polymeric-coated metal,...
Advertisement