IEC 60721-3-5

Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Ground Vehicle Installations (Amendment 1-1991) (Amendment 2-1994) (CENELEC EN 60721-3-5/A2) (CENELEC EN 60721-3-5: 1993)

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1985
Status: inactive
Page Count: 64
ICS Code (Environmental testing): 19.040

Document History

March 1, 1997
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities - Section 5: Ground Vehicle Installations
Scope and object This standard classifies the environmental conditions to which a product not forming part of the vehicle is subjected when installed in a ground vehicle. Such products are for...
IEC 60721-3-5
January 1, 1985
Classification of Environmental Conditions Part 3: Classification of Groups of Environmental Parameters and Their Severities Ground Vehicle Installations (Amendment 1-1991) (Amendment 2-1994) (CENELEC EN 60721-3-5/A2) (CENELEC EN 60721-3-5: 1993)
A description is not available for this item.
Advertisement