DS/EN 60806

Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 September 2004
Status: active
Page Count: 15
ICS Code (Radiographic equipment): 11.040.50
scope:

This standard is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES containing ROTATING ANODE X-RAY TUBES, for use in MEDICAL DIAGNOSTIC RADIOLOGY for techniques in which the X-RAY PATTERN will be received simultaneously in all points of the IMAGE RECEPTION AREA. Unless otherwise specified, this standard is applicable to an X-RAY TUBE ASSEMBLY with a brand-new ROTATING ANODE X-RAY TUBE. This standard does not apply to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES for special applications, when for example steeper variations of the AIR KERMA RATE or particular distributions are intended.

Document History

DS/EN 60806
September 27, 2004
Determination of the maximum symmetrical radiation field from a rotating anode X-ray tube for medical diagnosis
This standard is applicable to X-RAY SOURCE ASSEMBLIES and X-RAY TUBE ASSEMBLIES containing ROTATING ANODE X-RAY TUBES, for use in MEDICAL DIAGNOSTIC RADIOLOGY for techniques in which the X-RAY...

References

Advertisement