ANSI - INCITS/ISO/IEC 12087-2

Information Technology - Computer Graphics and Image Processing - Image Processing and Interchange (IPI) - Functional Specification - Part 2: Programmer s Imaging Kernel System Application Program Interface

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1994
Status: active
Page Count: 966

Document History

Information Technology - Computer Graphics and Image Processing - Image Processing and Interchange (IPI) - Functional Specification - Part 2: Programmer s Imaging Kernel System Application Program Interface Corrigendum 1
A description is not available for this item.
January 1, 1997
Information Technology - Computer Graphics and Image Processing - Image Processing and Interchange (IPI) - Functional Specification - Part 2: Programmer s Imaging Kernel System Application Program Interface Corrigendum 1
A description is not available for this item.
January 1, 1994
Information Technology - Computer Graphics and Image Processing - Image Processing and Interchange (IPI) - Functional Specification - Part 2: Programmer s Imaging Kernel System Application Program Interface
This part of ISO/IEC 12087 establishes the specification of the application program interface (API). called the Programmer's Imaging Kernel System (PIKS). ISO/IEC 12087-1 establishes the conceptual...
INCITS/ISO/IEC 12087-2
January 1, 1994
Information Technology - Computer Graphics and Image Processing - Image Processing and Interchange (IPI) - Functional Specification - Part 2: Programmer s Imaging Kernel System Application Program Interface
A description is not available for this item.
Advertisement