DS 2352
Dial gauges - Terms and definitions, technical requirements, testing
inactive, Most Current
| Organization: | DS |
| Publication Date: | 20 August 1990 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Measuring instruments): | 17.040.30 |
scope:
The standard describes dial gauges shock-resistant as well as non-shock-resistant with a dialinterval on 0,01 mm and a area of measuring on 0,4; 0,8; 3; 5 and 10 mm. For waterproof dial gauges there are some specific requirements which are not included in this standard.
Document History
DS 2352
August 20, 1990
Dial gauges - Terms and definitions, technical requirements, testing
The standard describes dial gauges shock-resistant as well as non-shock-resistant with a dialinterval on 0,01 mm and a area of measuring on 0,4; 0,8; 3; 5 and 10 mm. For waterproof dial gauges there...