IEC 60317-21

Specifications for Particular Types of Winding Wires - Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 1990
Status: inactive
Page Count: 35
ICS Code (Wires): 29.060.10

Document History

June 1, 2019
Specifications for particular types of winding wires – Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
October 1, 2013
Specifications for Particular Types of Winding Wires - Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a dual coating. The underlying coating is based on polyurethane resin, which may...
March 1, 2000
Specifications for Particular Types of Winding Wires - Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
A description is not available for this item.
IEC 60317-21
October 1, 1990
Specifications for Particular Types of Winding Wires - Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
A description is not available for this item.
January 1, 1990
Specifications for Particular Types of Winding Wires Part 21: Solderable Polyurethane Enamelled Round Copper Wire Overcoated with Polyamide, Class 155
A description is not available for this item.
Advertisement