CSA - C22.2 NO. 88-1958

Industrial Heating Equipment

inactive
Organization: CSA
Publication Date: 1 September 1958
Status: inactive
Page Count: 29
scope:

This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (i.e. non-hazardous) locations in accordance with the rules of Part I of this Code.

This Specification applies to heat treating and other special-use furnaces, infrared mobile and stationary drying ovens, steam boilers and distilling equipment of the electrode or resistance-eIement type, liquid-heaters, electrically-heated presses, and similar equipment.

This Specification does not apply to:

(a) Equipment utilizing high-frequency alternating currents;

(b) Soldering irons, tube vulcanizers, and similar small devices which, although of ten used in industrial premises, normally have enclosures, spacings, and other constructional features similar to appliances; or

(c) Air-heaters for industrial establishments, which are covered in the latest issue of CSA Specification C22.2 No. 46, Electric Air-Heaters.

Document History

January 1, 2019
Industrial heating equipment
This Standard specifies the requirements for cord-connected and permanently connected industrial type heating equipment that is intended to be used in ordinary locations in accordance with CSA C22.1,...
September 30, 1958
Construction and Test of Industrial Heating Equipment
This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (i.e. non-hazardous) locations in...
September 1, 1958
Construction and test of industrial heating equipment
This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (i.e. non-hazardous) locations in...
September 1, 1958
Industrial Heating Equipment
This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (i.e. non-hazardous) locations in...
C22.2 NO. 88-1958
September 1, 1958
Industrial Heating Equipment
This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (i.e. non-hazardous) locations in...
January 1, 1958
Construction and test of industrial heating equipment
This Specification applies to portable and stationary, industrial type heating equipment for potentials of 600 volts and less, designed to be used in ordinary (i.e. non-hazardous) locations in...
Advertisement