ASTM International - ASTM D5305-12

Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 6
ICS Code (Gaseous fuels): 75.160.30
significance And Use:

4.1 LP-gas is colorless and odorless, and not detectable by normal human senses. To provide an olfactory warning in the event of a leak, LP-gas intended for domestic or commercial fuel use is... View More

scope:

1.1 This test method covers a rapid and simple procedure using length of stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes are available to detect ethyl mercaptan concentrations in the range of 0.5 to 120 parts per million volume (ppmv), this test method is specifically applicable to systems containing 5 ppmv or more of ethyl mercaptan in LP-gas vapors.

Note 1-A chromatographic technique can be used for more precise, quantitative determination of ethyl mercaptan in LP-gas.

1.2 The values stated in SI (metric) units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2023
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method describes a rapid and simple procedure using length-of-stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes...
April 1, 2018
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method describes a rapid and simple procedure using length-of-stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes...
April 1, 2018
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method describes a rapid and simple procedure using length-of-stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes...
ASTM D5305-12
November 1, 2012
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method covers a rapid and simple procedure using length of stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes are...
May 1, 2007
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method covers a rapid and simple procedure using length of stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes are...
November 10, 1997
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method covers a rapid and simple procedure using length of stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes are...
November 10, 1997
Standard Test Method for Determination of Ethyl Mercaptan in LP-Gas Vapor
1.1 This test method covers a rapid and simple procedure using length of stain tubes for field measurement of ethyl mercaptan in the vapor phase of LP-gas systems. Although length-of-stain tubes are...
Advertisement