ARMY - MIL-PRF-55514D

CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR

inactive
Organization: ARMY
Publication Date: 9 October 1997
Status: inactive
Page Count: 32
scope:

This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric, fixed capacitors, enclosed in nonmetal cases intended primarily, in view of the limited long term moisture resistant characteristics, for use in potted or encapsulated systems, in blocking, filter, and by-pass applications (see 6.4). ER capacitors covered by this specification have failure rate levels (M, P, R, and S) ranging from 1.0 percent to 0.001 percent per 1,000 hours. These failure rates (FR) are established at a 90-percent confidence level and maintained at a 10-percent producer's risk and based on life tests performed at +85°C. An acceleration factor of 5:1 has been used to relate life test data obtained at 125 percent, or 140 percent of rated voltage at +85°C, to rated voltage at +85°C. The product levels are based on catastrophic failures and failures occurring outside the degradation limits.

Capacitors covered by this specification are classified as indicated by style (see 1.2.1.1 and 3.1).

The term Part or Identifying Number (PIN) is equivalent to the term (part number, identification number, and type designator) which was previously used in this specification. A Parts Per Million (ppm) quality system is used for documenting and reporting the average outgoing quality of capacitors supplied to this specification. Statistical Process Control (SPC) techniques are required in the manufacturing process to minimize variation in production of capacitors supplied to the requirements of this specification. The PIN is in the following form and as specified (see 3.1). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Communications-Electronics Command, ATTN: AMSEL-LC-LEO-E-EP, Fort Monmouth, NJ 07703-5023, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of the document, or by letter.

The style is identified by the three-letter symbol "CFR" followed by a two-digit number, the letters identify ER and non-ER, plastic dielectric fixed capacitors in nonmetal cases.

The terminal is identified by a single letter as shown in table I. TABLE 1.Terminal

Symbol Terminal ------------------------------ A Axial wire-lead R Radial wire-lead L Lugs

The characteristic is identified by a single letter as shown in table II. TABLE II. Characteristic.

Symbol Construction Operating temperature Dielectric material Electrode range ----------------------------------------------------------------------------------------------------------------- K Polypropylene Foil −55°C to +105°C L Polypropylene Metallized polypropylene −55°C to +105°C M Polyethylene terephthalate Foil −55°C to + 85°C N Polyethylene terephthalate Metallized polyethylene terephthalate −55°C to + 85°C 1/ Q Polycarbonate Foil −55°C to +125°C 1/ R Polycarbonate Metallized polycarbonate −55°C to +125°C 1/ 1/ For operation at +125°C, characteristics Q and R capacitors are voltage derated (see table III).

The rated voltage is for operation at +85°C and is identified by a single symbol as shown in table III. TABLE III. Voltage rating at +85°C. 1/

Symbol DC voltage rating -------------------------------------------- A 50 B 100 C 200 D 300 E 400 F 600 G 75 H 150 J 25 K 250 L 800 1/ Voltage derating at high ambient temperatures is dependent on the characteristic as follows: Characteristics M and N are rated for +85°C operating only. The +85°C rating of characteristic Q capacitors are derated by one-third for operation at +125°C. The +85°C ratings of characteristic R capacitors are derated by one-half for operation at +125°C.

The nominal capacitance value, expressed in picofarads (pF), is identified by a three-digit number; the first two digits represent significant figures and the last digit specifies the number of zeros to follow. NOTE: Tabulated capacitance values expressed in microfarads (µF) are given for information only (see 3.1).

The capacitance tolerance is identified by a single letter as shown in table IV. TABLE IV. Capacitance tolerance.

Symbol Capacitance tolerance percent (±) --------------------------------- F 1 G 2 J 5 K 10 M 20

The product level designator is identified by a single letter as shown in table V. TABLE V. FRL (established at a 90-percent confidence level).

Symbol FRL ----------------------- C non-ER M 1.0 1/ P 0.1 1/ R 0.01 1/ S 0.001 1/ 1/ FRL (percent per 1,000 hours).

intended Use:

These capacitors are intended to be used primarily, in view of the limited long term moisture resistant characteristics, for use in potted or encapsulated systems, in blocking, filter, and by-pass... View More

Document History

January 13, 2023
CAPACITOR, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric,...
January 13, 2023
CAPACITOR, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
September 6, 2017
CAPACITOR, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric,...
September 6, 2017
CAPACITOR, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
September 6, 2013
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
December 15, 2005
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric, fixed...
December 15, 2005
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric, fixed...
December 15, 2005
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
January 19, 2005
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
September 30, 2002
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
April 2, 2002
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric, fixed...
April 2, 2002
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
May 21, 1998
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
October 9, 1997
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This supplement forms a part of MIL-PRF-55514D, dated 9 October 1997.. SPECIFICATION SHEETS MIL-PRF-55514/1 - Capacitors, Fixed, Plastic Dielectric, DC, In Nonmetal Cases, Established Reliability,...
MIL-PRF-55514D
October 9, 1997
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for established reliability (ER) and non-established reliability (non-ER), (product level C), plastic (or metallized plastic) dielectric, fixed...
December 21, 1993
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
June 22, 1993
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
November 16, 1992
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
March 31, 1992
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
March 31, 1992
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
This specification covers the general requirements for plastic (or metallized plastic) dielectric, fixed capacitors, enclosed in nonmetal cases intended primarily, in view of the limited long term...
May 4, 1990
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
February 15, 1989
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
August 4, 1987
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
February 4, 1985
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.
January 31, 1984
CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement