NAVY - MS24335 REV C
FLANGE, BULKHEAD MOUNTING, HYDRAULIC, SELF-SEALING COUPLING
| Organization: | NAVY |
| Publication Date: | 15 August 1994 |
| Status: | active |
| Page Count: | 1 |
scope:
THIS SPECIFICATION IS APPROVED FOR USE BY ALL DEPARTMENTS AND AGENCIES OF THE DEPARTMENT OF DEFENSE.
THE REQUIREMENTS FOR ACQUIRING THE PRODUCT(S) DESCRIBED HEREIN SHALL CONSIST OF THIS SPECIFICTION SHEET AND THE ISSUE OF THE FOLLOWING SPECIFICATION LISTED IN THAT ISSUE OF THE DODISS SPECIFIED IN THE SOLICITATION: MIL-C-25427
EXAMPLE OF PART NUMBER: MS24335-8-.500 INCH TO BE FLANGE
MATERIAL: SEE PROCUREMENT SPECIFICATION.
FINISH: SEE PROCUREMENT SPECIFICATION.
DIMENSIONS IN INCHES. PER ANSI Y14.5M-1982
FLANGE FOR USE WITH STANDARDS MS24333 AND MS 24334
THIS STANDARD TAKES PRECEDENCE OVER DOCUMENTS REFERENCED HEREIN.
Revision letters are not used to denote changes due to the extensiveness of the changes.
Document History