BSI - BS 2035

CAST IRON FLANGED PIPES AND FLANGED FITTINGS

inactive
Buy Now
Organization: BSI
Publication Date: 6 October 1953
Status: inactive
Page Count: 22
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

Four classes of cast iron flanged pipes and two classes of flanged fittings from 2 in to 48 in diameter conforming to BS 10:1962. Quality, tolerances, hydrostatic testing and inspection. Tables give dimensional and weight data of straight pipes, flanges, bends, equal crosses, flanged sockets and spigots, tees, radial tees, tapers, angle branches, duckfoot bends, and blank flanges.

Document History

July 28, 1966
Specification for Cast iron flanged pipes and flanged fittings
Four classes of cast iron flanged pipes and two classes of flanged fittings from 2 in to 48 in diameter conforming to BS 10:1962. Quality, tolerances, hydrostatic testing and inspection. Tables give...
BS 2035
October 6, 1953
CAST IRON FLANGED PIPES AND FLANGED FITTINGS
Four classes of cast iron flanged pipes and two classes of flanged fittings from 2 in to 48 in diameter conforming to BS 10:1962. Quality, tolerances, hydrostatic testing and inspection. Tables give...

References

Advertisement