DS/EN ISO 5402

Leather - Physical and mechanical tests - Determination of flex resistance by flexometer method

inactive, Most Current
Organization: DS
Publication Date: 25 February 2003
Status: inactive
Page Count: 14
ICS Code (Leather and furs): 59.140.30
scope:

This standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.

Document History

DS/EN ISO 5402
February 25, 2003
Leather - Physical and mechanical tests - Determination of flex resistance by flexometer method
This standard specifies a method for determining the wet or dry flex resistance of leather and finishes applied to leather. It is applicable to all types of leather below 3,0 mm in thickness.
Advertisement