CENELEC - EN 50397-1

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors

inactive
Organization: CENELEC
Publication Date: 1 November 2006
Status: inactive
Page Count: 26
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

November 1, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1: Covered conductors
This document contains the requirements for covered conductors with or without integrated longitudinal water tightness and/or semi-conductive conductor screen for applications in overhead lines with...
EN 50397-1
November 1, 2006
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. Part 1: Covered conductors
A description is not available for this item.

References

Advertisement