DLA - SMD-5962-87521 REV A

MICROCIRCUIT, DIGITAL, CMOS, 16-KEY KEYBOARD ENCODER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 January 1991
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54C922 16-key keyboard encoder with three-state output

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Supply voltage range (VCC) - - - - - - - - - - - - - - 3 V dc to 18 V dc Voltage at any pin - - - - - - - - - - - - - - - - - - VCC − 0.3 V to VCC + 0.3 V Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - 500 mW Lead temperature (soldering 10 seconds) - - - - - - - 300°C Thermal resistance, junction to case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - - 175°C

Supply voltage range (VCC) - - - - - - - - - - - - - - 5 V dc to 15 V dc Case operating temperature range (TC)- - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

December 19, 2014
MICROCIRCUIT, DIGITAL, CMOS, 16-KEY KEYBOARD ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 16, 2008
MICROCIRCUIT, DIGITAL, CMOS, 16-KEY KEYBOARD ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 17, 2001
MICROCIRCUIT, DIGITAL, CMOS, 16-KEY KEYBOARD ENCODER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87521 REV A
January 29, 1991
MICROCIRCUIT, DIGITAL, CMOS, 16-KEY KEYBOARD ENCODER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 8, 1987
MICROCIRCUIT, DIGITAL, CMOS, 16-KEY KEYBOARD ENCODER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement