ETSI - PRETS 300 116

Public Switched Telephone Network (PSTN); Category II Specification for 1 200 Bits per Second Duplex Modems Standardized for Use on the PSTN Second Edition

inactive
Organization: ETSI
Publication Date: 1 January 1996
Status: inactive
Page Count: 30
scope:

This ETS contains the technical characteristics required for end-to-end interworking over the Public Switched Telephone Network (PSTN) of 1 200 bits per second (bit/s) duplex modems standardized for use over the in accordance with CCITT Recommendation V.22 [1].

NOTE: CCITT Recommendation V.22 [1] also describes a method of transmitting data at 600 bit/s. This ETS specifies the characteristics to be met by such modems and, if requested by the applicant, this feature can also be tested against the specifications.

The term "modem" in the context of this ETS includes all physical implementation practices for a voice band modem which is conductively connected to the PSTN.

This ETS specifies four modes of operation each with up to five modes of use (see subclause 5.2).

This ETS also contains descriptions of the tests to be performed in order to confirm compliance with the functional requirements contained herein. A general description of the test conditions and test requirements is given in annex A (normative).

Document History

January 1, 1996
Public Switched Telephone Network (PSTN); Category II Specification for 1 200 Bits per Second Duplex Modems Standardized for Use on the PSTN
A description is not available for this item.
PRETS 300 116
January 1, 1996
Public Switched Telephone Network (PSTN); Category II Specification for 1 200 Bits per Second Duplex Modems Standardized for Use on the PSTN Second Edition
This ETS contains the technical characteristics required for end-to-end interworking over the Public Switched Telephone Network (PSTN) of 1 200 bits per second (bit/s) duplex modems standardized for...
January 1, 1995
Terminal Equipment (TE); Attachments to the Public Switched Telephone Network (PSTN); Category II Attachment Requirements for 1 200 Bits per Second Duplex Modems Standardized for Use on the PSTN Second Edition
This ETS contains the technical characteristics required for end-to-end interworking over the Public Switched Telephone Network (PSTN) of 1 200 bits per second (bit/s) duplex modems standardized for...
January 1, 1991
Attachments to the Public Switched Telephone Network (PSTN) Category II Attachment Requirements for 1200 Bits per Second Duplex Modems Standardized for Use on the PSTN (the Text of This ETS May Be Utilized, Wholly or in Part, for the Establishment of NET 22)
This ETS specifies the technical characteristics to be met by modems seeking Category II approval for duplex operation over the PSTN at 1200 bits per second. The modulation scheme specified is that...

References

Advertisement