DS/ISO/IEC 8859-10

Information technology - 8-bit single-byte coded graphic character sets - Part 10: Latin alphabet No. 6

inactive, Most Current
Organization: DS
Publication Date: 31 August 1993
Status: inactive
Page Count: 19
ICS Code (Information coding): 35.040
scope:

The Standard specifies a set of 191 graphic characters identified as Latin Alphabet No. 6, and specifies the coded representation of each of these characters. The set is intended for use in data and text processing applications and may also be used for information interchange. This set is suited for multiple-language applications involving Danish, Finnish, English, German, Estonian, Greenlandic, Icelandic, Lappish, Latvian, Lithuanian, Norwegian, Faroese, and Swedish.

Document History

DS/ISO/IEC 8859-10
August 31, 1993
Information technology - 8-bit single-byte coded graphic character sets - Part 10: Latin alphabet No. 6
The Standard specifies a set of 191 graphic characters identified as Latin Alphabet No. 6, and specifies the coded representation of each of these characters. The set is intended for use in data and...
Advertisement