ISO 5857

Aerospace - Alloy Steel Protruding Head Bolts with Strength Classification 1 250 MPa and MJ Threads - Procurement Specification

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 1988
Status: inactive
Page Count: 20
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 15, 2008
Aerospace — Bolts, with MJ threads, made of alloy steel, strength class 1 250 MPa — Procurement specification
This International Standard specifies the characteristics and quality assurance requirements for MJ thread bolts made of alloy steel, of strength class 1 250 MPa, for aerospace construction. It is...
ISO 5857
February 15, 1988
Aerospace - Alloy Steel Protruding Head Bolts with Strength Classification 1 250 MPa and MJ Threads - Procurement Specification
A description is not available for this item.
Advertisement