IEC 61265
Electroacoustics - Instruments for Measurement of Aircraft Noise - Performance Requirements for Systems to Measure One-Third-Octave Band Sound Pressure Levels in Noise Certification of Transport-Category Aeroplanes
| Organization: | IEC |
| Publication Date: | 1 April 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Electroacoustics): | 17.140.50 |
| ICS Code (Aircraft and space vehicles in general): | 49.020 |
scope:
Scope and object
This International Standard specifies requirements for the electroacoustical performance of systems of instruments used to measure sound for the purposes of aeroplane noise certification, and recommends methods by which tests may be made periodically to verify that the performance continues to comply with the requirements given within stated tolerances.
In general, a sound measurement system for this purpose comprises a combination of instruments extending from a microphone through data recording and processing devices to a suitable output. Particular measurement systems, differing in their composition, perform the necessary functions in different ways and operate on either analogue or digital principles.
The p u p of this International Standard is to ensure that
different measurement systems have the same electroacoustical
characteristics within the stated tolerances under specified
reference environmental conditions. This standard does not provide
recommendations for installation of microphones or microphone
windscreens, nor requirements for measurement and analysis
procedures used in aeroplane noise certification, but gives only
the performance specifications for the measurement systems used to
provide one-third-octave-ban
Certain of the requirements apply to the complete measurement
system, including any means of recording a time waveform of the
sound pressure signal to be measured prior to analysis. Other
requirements apply specifically to the microphone which generates
an electrical signal in response to the sound pressure received.
Still further requirements apply only to the instruments used to
operate on that signal in order to provide an output in the form of
one-third-octave-ban
The requirements of this International Standard apply to the instruments used to measure. the sound produced by jet- or propeller-driven transport-category aeroplanes of maximum certificated takeoff mass over 9 000 kg, or their propulsion systems when installed on a suitable outdoor engine test stand.
Document History