DS/EN 301141-2 V1.3.1

Integrated Services Digital Network (ISDN); Narrowband Multi-service Delivery System (NMDS); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 28 October 2001
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the "Narrowband Multi-service Delivery System (NMDS)" defined in EN 301 141-1 [3] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [2]. It allows either the network operator to formulate the requirements for an NMDS implemented in an Access Network (AN) or a Service Node (SN), or to decide whether an implementation meets these requirements. It details in tabular form the implementation options, i.e. the optional functions additional to those that are mandatory to implement.

Document History

DS/EN 301141-2 V1.3.1
October 28, 2001
Integrated Services Digital Network (ISDN); Narrowband Multi-service Delivery System (NMDS); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the "Narrowband Multi-service Delivery System (NMDS)" defined in EN 301 141-1 [3] in compliance...
March 30, 1999
Integrated Services Digital Network (ISDN); Narrowband Multi-service Delivery System (NMDS); Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the "Narrowband Multi-service Delivery System (NMDS)" defined in EN 301 141-1 [3] in compliance...
Advertisement