DOD - SMD 5962-85016
MICROCIRCUIT, DIGITAL, CMOS, PROGRAMMABLE INTERRUPT CONTROLLER, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 16 March 1987 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Frequency Circuit 01 82C59A-5 5 MHz CMOS programmable interrupt controller 02 82C59A 8 MHz CMOS programmable interrupt controller
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Y D-10 (28-lead, ½" × 1-⅜") dual-in-line package 3 C-4 (28-terminal, .450" × .450") square chip carrier package
Supply voltage (referenced to GND) - - - - - - - - - - - +8.0 V dc 1/ Input, output, or I/O voltage applied - - - - - - - - - GND −0.5 V dc to VCC +0.5 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - 1 W Thermal resistance, junction-to-case (θJC): 2/ Case Y - - - - - - - - - - - - - - - - - - - - - - - 20°C/W Case 3 - - - - - - - - - - - - - - - - - - - - - - - 25°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - +275°C Temperature under bias - - - - - - - - - - - - - - - - - −55°C to +125°C
Supply voltage range - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc 1/ Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - - - - 5 MHz Device type 02 - - - - - - - - - - - - - - - - - - - - - 8 MHz Case operating temperature range - - - - - - - - - - - - - −55°C ≤ TC ≤+125°C Data float after [R bar][D bar]/[I bar][N bar][T bar][A bar] (tRHDZ) reference number 14 - - 3/ Device type 01 - - - - - - - - - - - - - - - - - - - - - 10 ns minimum, 100 ns maximum Device type 02 - - - - - - - - - - - - - - - - - - - - - 10 ns minimum, 85 ns maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History