DIN 6913

Spring Lock Washers with Safety Ring

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 1987
Status: inactive
Page Count: 3
scope:

Scope and field of application

Spring lock washers covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property class 5.8 or less as specified in ISO 898 Part 1. They are intended to counteract the effect of setting which results in bolt/nut assemblies working loose (see DIN 267 Part 26). They do not effectively prevent loosening of the assembly under varying radial load and are designed for use with short bolts predominantly subject to thrust.

Document History

DIN 6913
October 1, 1987
Spring Lock Washers with Safety Ring
Scope and field of application Spring lock washers covered in this standard are deemed to be spring washers designed for use for bolt/nut assemblies involving bolts of property class 5.8 or less as...

References

Advertisement