ISO 7503-3
Evaluation of Surface Contamination - Part 3: Isomeric Transition and Electron Capture Emitters, Low Energy Beta-Emitters (Energy Beta max is Less Than 0,15 MeV)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Radiation protection): | 13.280 |
Document History
January 15, 2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 3: Apparatus calibration
ISO 7503 and ISO 8769 are addressed to the people responsible for determining the radioactivity present on solid surfaces.
This part of ISO 7503 applies to the evaluation of contamination on...
January 15, 2016
Measurement of radioactivity - Measurement and evaluation of surface contamination - Part 3: Apparatus calibration
ISO 7503 and ISO 8769 are addressed to the people responsible for determining the radioactivity present on solid surfaces.
This part of ISO 7503 applies to the evaluation of contamination on...
ISO 7503-3
January 1, 1996
Evaluation of Surface Contamination - Part 3: Isomeric Transition and Electron Capture Emitters, Low Energy Beta-Emitters (Energy Beta max is Less Than 0,15 MeV)
A description is not available for this item.