NPFC - MIL-DTL-25666
CONVERTER, LIQUID OXYGEN, CAPACITANCE TYPE GAUGING, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 15 September 1995 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the general requirements for liquid oxygen converters that will store liquid oxygen on board an aircraft and that will convert the liquid oxygen to gas as required to supply the oxygen regulators. It includes converters of various capacities and operating pressures with either integral warming coils or separate aircraft installed warming coils. Provisions for quick-change installation in aircraft or permanent installation in aircraft are included.
Classification of the converters are as follows:
Associated specification Type Capacity Operating pressure Liters PSI MIL-DTL-25666/1 GCU-2A/A 10 70 MIL-DTL-25666/2 GCU-3/A 10 70 MIL-DTL-25666/3 GCU-10/A 10 300 MIL-DTL-25666/4 GCU-12A/A 5 70 MIL-DTL-25666/5 GCU-17/A 25 300 MIL-DTL-25666/6 GCU-20/A 75 300 MIL-DTL-25666/7 ME-3 25 300
intended Use:
The converters covered by this specification are intended for use in storing and pressurizing liquid oxygen in aircraft and subsequently converting the liquid oxygen and delivering it as gaseous... View More
Document History