DIN EN 3386

Luft- und Raumfahrt; Sicherungsringe, radial montierbar, aus Stahl, phosphatiert

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 1992
Status: inactive
Page Count: 9
ICS Code (Washers and other locking elements): 49.030.50
scope:

Scope and field of application

This standard defines the characteristics of radial mounting retaining h g s , in steel, phosphated, for aerospace applications.

These retaining rings are used only when EN 3384 cannot be used for installation problems.

The phosphating restricts the use at temperatures not exceeding 200º C.

Document History

January 1, 2013
Aerospace series - Rings retaining, radial mounting, steel, phosphated; German and English version EN 3386:2012
Diese Norm legt die Merkmale von radial montierbaren Sicherungsringen aus Stahl mit Phosphatbeschichtung zur Anwendung in der Luft- und Raumfahrt fest. Diese Sicherungsringe werden nur verwendet,...
DIN EN 3386
November 1, 1992
Luft- und Raumfahrt; Sicherungsringe, radial montierbar, aus Stahl, phosphatiert
Scope and field of application This standard defines the characteristics of radial mounting retaining h g s , in steel, phosphated, for aerospace applications. These retaining rings are used only...

References

Advertisement