ISO 13370
Thermal Performance of Buildings - Heat Transfer Via the Ground - Calculation Methods
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 1998 |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
Document History
June 1, 2017
Thermal performance of buildings - Heat transfer via the ground - Calculation methods
This document provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab‐on‐ground floors, suspended...
December 15, 2007
Thermal performance of buildings — Heat transfer via the ground — Calculation methods
This International Standard provides methods of calculation of heat transfer coefficients and heat flow rates for building elements in thermal contact with the ground, including slab-on-ground...
ISO 13370
October 15, 1998
Thermal Performance of Buildings - Heat Transfer Via the Ground - Calculation Methods
A description is not available for this item.