NPFC - MIL-R-14346

RESOLVER, ELECTRICAL, AC

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 15 September 1967
Status: active
Page Count: 36
scope:

This specification covers the requirements for electrical resolvers operating at frequencies of 60 or 400 cycles for the precision transmission or conversion of angular data (see 6.1).

The nomenclature shall consist of the noun, i.e., Resolver, followed by a type designation. (See 6.2). All resolvers having the same nomenclature shall be mechanically and electrically interchangeable for all military applications. The type designation shall be indicated by a combination of digits and letters. Illustrated below is the complete nomenclature for a resolver type 23R32N4:

Resolver 23 R 32 N 4 Noun Size Funct. Imped. Comp. Excit. Input Wind. (1.2.1.1) (1.2.1.2) (1.2.1.3) (1.2.1.4) (1.2.1.5)

The size is the maximum diameter in tenths of an inch. If the diameter is not exactly a whole number of tenths, the next higher tenth is used.

The function is identified by the letter R, the designation for resolver.

The impedance is the nominal input impedance in hundreds of ohms. If the impedance is not exactly a whole number of hundreds, the next higher hundred is used.

Compensation is indicated by a one-letter symbol as follows:

Resistor compensated ----------------- R Winding compensated ------------------ W Resistor and winding compensated ----- B Not compensated ---------------------- N

The excitation frequency is identified by one digit as follows:

Excitation frequency (cps) Code 60 6 400 4

intended Use:

Resolvers covered by this specification are intended for use in military systems for fire control, radar, navigation, guided missiles and other applications requiring precision in transmission or... View More

Document History

February 25, 2013
Resolver, Electrical, AC
A description is not available for this item.
April 29, 2002
RESOLVER, ELECTRICAL, AC
A description is not available for this item.
October 26, 1984
RESOLVER, ELECTRICAL, AC
A description is not available for this item.
October 21, 1983
RESOLVER, ELECTRICAL, AC
A description is not available for this item.
February 14, 1983
RESOLVER, ELECTRICAL, AC
A description is not available for this item.
MIL-R-14346
September 15, 1967
RESOLVER, ELECTRICAL, AC
This specification covers the requirements for electrical resolvers operating at frequencies of 60 or 400 cycles for the precision transmission or conversion of angular data (see 6.1). The...
June 6, 1966
RESOLVER, ELECTRICAL, AC
A description is not available for this item.
July 13, 1956
RESOLVER, ELECTRICAL, AC
A description is not available for this item.

References

Advertisement