DOD - SMD 5962-88534

MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 February 1998
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 5, 2021
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
April 23, 2014
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 15, 2008
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 13, 2001
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD 5962-88534
February 4, 1998
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
February 12, 1988
MICROCIRCUITS, DIGITAL, ADVANCED CMOS, DUAL J-K FLIP-FLOP WITH SET AND CLEAR, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement