DS/EN 14035-31
Fireworks - Part 31: Shell-in-mortars - Specification and test methods
| Organization: | DS |
| Publication Date: | 24 November 2005 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This standard specifies requirements for the construction, performance and labelling of shell-in-mortars and the corresponding test methods. It is applicable to fireworks which are classified as shell-in-mortars of category 3 in EN 14035-2.
It is not applicable to shell-in-mortars containing pyrotechnic composition that includes any of the following substances:
arsenic or arsenic compounds;
mixtures containing a mass fraction of chlorates greater than 80 percent;
mixtures of chlorates with metals;
mixtures of chlorates with red phosphorus;
mixtures of chlorates with potassium hexacyanoferrate(II)
Document History