NPFC - MIL-I-28892

INTERFACE ADAPTER UNIT

inactive
Buy Now
Organization: NPFC
Publication Date: 16 September 1985
Status: inactive
Page Count: 28
scope:

This specification covers the performance, design, development, and test requirements for the Interface Adapter Unit (IAU), hereinafter referred to as the IAU. The IAU will interface the TSEC/KG-84, TSEC/KG-84A, or TSEC/KG-84C to shipboard secure communication systems. Hereinafter, the term KG-84 will be used to refer to all members of the KG-84 family, that is, the TSEC/KG-84, TSEC/KG-84A and TSEC/KG-84C. When specifying a particular member of the KG-84 family, that member is referred to by its specific name (for example, TSEC/KG-84C).

intended Use:

The IAU covered by this specification is intended for use with the KG-84 and secure shipboard communication systems which use TSEC/KW-7, TSEC/KW-26, TSEC/KG-13, and TSEC/KG-30 series cryptographic... View More

Document History

Interface Adapter Unit
A description is not available for this item.
April 30, 1995
INTERFACE ADAPTER UNIT
A description is not available for this item.
MIL-I-28892
September 16, 1985
INTERFACE ADAPTER UNIT
This specification covers the performance, design, development, and test requirements for the Interface Adapter Unit (IAU), hereinafter referred to as the IAU. The IAU will interface the TSEC/KG-84,...
March 25, 1985
INTERFACE ADAPTER UNIT
A description is not available for this item.

References

Advertisement