DS/HD 21.9 S2/A1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non-sheathed cables for low temperatures

inactive, Most Current
Organization: DS
Publication Date: 29 May 2000
Status: inactive
Page Count: 10
ICS Code (Wires): 29.060.10
ICS Code (Cables): 29.060.20
scope:

This particular part (Part 9) of the HD details the particular specifications for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltage up to and including 450/750 V intended for installation at low temperatures. All cables shall comply with the appropriate requirements given in Part 1, and the individual types of cables shall each comply with the particular requirements of this Part 9.

Document History

DS/HD 21.9 S2/A1
May 29, 2000
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non-sheathed cables for low temperatures
This particular part (Part 9) of the HD details the particular specifications for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltage up to and including...
August 4, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V. Part 9: Single core non-sheathed cable for installation at low temperatures
This particular part (Part 9) of the HD details the particular specifications for polyvinyl chloride insulated single core non-sheathed cables for fixed wiring of rated voltage Uo/U450/750V, intended...
Advertisement