DS/EN 300019-1-5 V2.1.2

Environmental Engineering (EE); Environmental conditions and environmental testsfor telecommunications equipment; Part 1-2: Classification of environmental conditions; Transportation

inactive, Most Current
Organization: DS
Publication Date: 15 August 2002
Status: inactive
ICS Code (Environmental testing): 19.040
scope:

The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment being transported from one place to another after being made ready for dispatch from the manufacturer's works. The most commonly used methods of transportation have been taken into account, i.e. ground, water and air transport. Loading and unloading as well as temporary storage, have been included. Where the equipment is packaged the environmental conditions apply to the packaged equipment.

Document History

DS/EN 300019-1-5 V2.1.2
August 15, 2002
Environmental Engineering (EE); Environmental conditions and environmental testsfor telecommunications equipment; Part 1-2: Classification of environmental conditions; Transportation
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...

References

Advertisement