AFNOR - NF C33-220/A1
Insulated or protected cables for power systems. Extruded solid dielectric insulated cables for rated voltages from 1,8/3(3,6) kv up to 18/30(36) kv.
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 July 1988 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
July 1, 1988
Insulated or protected cables for power systems. Extruded solid dielectric insulated cables for rated voltages from 1,8/3(3,6) kv up to 18/30(36) kv.
A description is not available for this item.
NF C33-220/A1
July 1, 1988
Insulated or protected cables for power systems. Extruded solid dielectric insulated cables for rated voltages from 1,8/3(3,6) kv up to 18/30(36) kv.
A description is not available for this item.