CENELEC - EN 60317-18

Specifications for Particular Types of Winding Wires Part 18: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 120

inactive
Organization: CENELEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

July 1, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 120 with a sole coating based on polyvinyl acetal or polyvinyl formal resin, which can be...
October 1, 2004
Specifications for particular types of winding wires Part 18 : Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
October 1, 2004
Specifications for particular types of winding wires Part 18 : Polyvinyl acetal enamelled rectangular copper wire, class 120
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
EN 60317-18
January 1, 1995
Specifications for Particular Types of Winding Wires Part 18: Polyvinyl Acetal Enamelled Rectangular Copper Wire, Class 120
A description is not available for this item.

References

Advertisement