ARMY - MIL-PRF-39014F
CAPACITOR, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE), ESTABLISHED RELIABILITY AND NONESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
| Organization: | ARMY |
| Publication Date: | 16 September 1997 |
| Status: | inactive |
| Page Count: | 35 |
scope:
This specification covers the general requirements for established reliability (ER) and nonestablished reliability (non-ER), (product level C), general purpose, ceramic dielectric, insulated, fixed capacitors for use in applications where appreciable variations in capacitance with respect to temperature, voltage, frequency, and life can be tolerated (see 6.1 ). ER capacitors covered by this specification have failure rate levels (FRL) (M, P, R, and S) ranging from 1.0 to 0.001 percent per 1,000 hours. These FRLs are established at a 90-percent confidence level and maintained at a 10-percent producer's risk and based on life tests performed at maximum rated voltage at maximum rated temperature. An acceleration factor of 8:1 has been used to relate life test data obtained at 200 percent of rated voltage at maximum rated temperature, to rated voltage at rated temperature.
Capacitors covered by this specification are classified by the style as specified (see 3.1).
The product level is identified by a single letter as follows:
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: US Army Communications-Elect
intended Use:
These capacitors are primarily designed for use where a small physical size with comparatively large electrical capacitance and high IR is required. General purpose ceramic capacitors are not... View More
Document History