DS/EN 301255 V1.1.1

Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Message Waiting Indication (MWI) supplementary service [ISO/IEC 15506 (1997), modified]

inactive
Organization: DS
Publication Date: 8 July 1999
Status: inactive
ICS Code (Telephone networks): 33.040.35
scope:

This European Standard (Telecommunications series) has been produced by ETSI Technical Committee European Computer Manufacturers Association (ECMA). The present document is one of a series of standards defining services and signalling protocols applicable to Private Integrated Services Networks (PISN). The series uses the Integrated Services Digital Network (ISDN) concepts as developed by ITU-T and conforms to the framework of standards for Open Systems Interconnection (OSI) as defined by ISO/IEC. This particular EN specifies the Q interface Signalling protocol (QSIG) protocol for use at the Q reference point in support of the Message Waiting Indication (MWI) supplementary service. The QSIG protocol is known as "Private integrated Signalling System no. 1" (PSS1) in International Standards.

Document History

January 16, 2006
Private Integrated Services Network (PISN) - Inter-exchange signalling protocol - Message waiting indication supplementary service
The present document specifies the signalling protocol for use at the Q reference point in support of the Message Waiting Indication supplementary service.
DS/EN 301255 V1.1.1
July 8, 1999
Private Integrated Services Network (PISN); Inter-exchange signalling protocol; Message Waiting Indication (MWI) supplementary service [ISO/IEC 15506 (1997), modified]
This European Standard (Telecommunications series) has been produced by ETSI Technical Committee European Computer Manufacturers Association (ECMA). The present document is one of a series of...
Advertisement