DOD - SMD 5962-97589
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 24 June 1997 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN is as shown in the following example:
Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 54F373 Octal D-type Latch with 3-state outputs
The device class designator is a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style R GDIP1-T20 or CDIP2-T20 20 Dual-in-line package S GDFP2-F20 or CDFP3-F20 20 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.
Supply voltage range (VCC) −0.5 V dc to 7.0 V dc
Input voltage −1 2 V dc to 7.0 V dc
Input current range −30 mA to 5 mA
Current into any output in the low state 40 mA
Voltage range applied to any output in the disabled or,
power-off state −0.5 V to 5.5 V
Voltage range applied to any output in the high state −0.5 V to VCC
Operating free-air temperature range −55°C to +125°C
Maximum power dissipation (PD) 2/ 500 mW
Storage temperature range −65°C to +150°C
Thermal resistance, junction-to-case (ΘJC) See MIL-STD-1835
Thermal resistance, junction-to-ambient(
Supply voltage range (VCC) +4.5 V dc to +5.5 V dc Input clamp current (IIK ) −18 mA Minimum high level input voltage (VIH) +2.0 V Maximum low level input voltage (VII) +0.8 V Maximum high level output current (TOH) −3 mA Maximum low level output current (IOL) +20 mA Operating free-air temperature range (TA) −55,°C to +1 25°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) XX percent 3/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History