DS/EN 28765

Hexagon head bolts with metric fine pitch thread - Product grades A and B

inactive, Most Current
Organization: DS
Publication Date: 6 May 1992
Status: inactive
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard gives specifications for hexagon head bolts with metric fine pitch thread with nominal thread diameters d from 8 to 64 mm of product grad A for nominal thread diameters d from 8 to 24 mm and nominal lengths, l, up to and including 10 d or 150 mm, whichever is shorter, and of product grade B for nominal thread diameters d over 24 mm or nominal lenghts over 10 d or 150 mm, whichever is shorter.

Document History

DS/EN 28765
May 6, 1992
Hexagon head bolts with metric fine pitch thread - Product grades A and B
This International Standard gives specifications for hexagon head bolts with metric fine pitch thread with nominal thread diameters d from 8 to 64 mm of product grad A for nominal thread diameters d...
Advertisement